onsemi Memory - EEPROM - CAT64LC20J CAT64LC20J

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051238-CAT64LC20J Mounting: SMD (SMT) Memory Size: 256 B Interface: SPI Access Time: 500 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Alternative Parts (Cross-Reference): CAT64LC20JCAT 64LC20J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051238-CAT64LC20J Mounting: SMD (SMT) Memory Size: 256 B Interface: SPI Access Time: 500 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Alternative Parts (Cross-Reference): CAT64LC20JCAT 64LC20J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT64LC20J - 1051238-CAT64LC20J - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT64LC20J
1051238-CAT64LC20J
Memory - EEPROM - CAT64LC20J 1051238-CAT64LC20J
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051238-CAT64LC20J Mounting: SMD (SMT) Memory Size: 256 B Interface: SPI Access Time: 500 ns Categories: EEPROM Case / Package: SOIC Max Frequency: 1 MHz Alternative Parts (Cross-Reference): CAT64LC20JCAT 64LC20J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051238-CAT64LC20J
Mounting: SMD (SMT)
Memory Size: 256 B
Interface: SPI
Access Time: 500 ns
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 1 MHz
Alternative Parts (Cross-Reference): CAT64LC20JCAT 64LC20J;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now
16 bits Memory IC and Storage Component - 774-CAT64LC20J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 bits Memory IC and Storage Component
774-CAT64LC20J
16 bits Memory IC and Storage Component 774-CAT64LC20J
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC20J from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC20J can be used for catalog matching and distributor lookup.

The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC20J from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC20J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051238-CAT64LC20J 774-CAT64LC20J
Product Name Memory - EEPROM - CAT64LC20J 16 bits Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details