onsemi 16 bits Memory IC and Storage Component CAT64LC10PI

Description
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC10PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC10PI can be used for catalog matching and distributor lookup.
Request a Quote
Description
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC10PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC10PI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 bits Memory IC and Storage Component - 774-CAT64LC10PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 bits Memory IC and Storage Component
774-CAT64LC10PI
16 bits Memory IC and Storage Component 774-CAT64LC10PI
The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC10PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC10PI can be used for catalog matching and distributor lookup.

The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each... Product overview: CAT64LC10PI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC10PI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT64LC10PI - 1051237-CAT64LC10PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT64LC10PI
1051237-CAT64LC10PI
Memory - EEPROM - CAT64LC10PI 1051237-CAT64LC10PI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051237-CAT64LC10PI Mounting: SMD (SMT) Memory Size: 128 B Interface: SPI Access Time: 500 ns Categories: EEPROM Case / Package: PDIP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051237-CAT64LC10PI
Mounting: SMD (SMT)
Memory Size: 128 B
Interface: SPI
Access Time: 500 ns
Categories: EEPROM
Case / Package: PDIP
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT64LC10PI 1051237-CAT64LC10PI
Product Name 16 bits Memory IC and Storage Component Memory - EEPROM - CAT64LC10PI
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details