Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WDFN (3x3)
IC REG LINEAR POS ADJ 1A 6WDFN Product overview: CAT6243-ADJMT5T3 from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6243-ADJMT5T3
Manufacturer: ON Semiconductor
Win Source Part Number: 050020-CAT6243-ADJMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WDFN (3x3)
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.275V @ 1A
Operating Supply Current: 100μA to 250μA
PSRR: 54dB to 42dB (1kHz to 20kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices
IC REG LINEAR POS ADJ 1A 6WDFN
IC REG LINEAR POS ADJ 1A 6WDFN
IC REG LINEAR POS ADJ 1A 6WDFN
LDO Voltage Regulators 1A ADJ LDO VOLTAGE REG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CAT6243-ADJMT5T3OSTR-ND | 776-CAT6243-ADJMT5T3 | 050020-CAT6243-ADJMT5T3 | CAT6243-ADJMT5T3 | CAT6243-ADJMT5T3 | CAT6243-ADJMT5T3 | CAT6243-ADJMT5T3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CAT6243-ADJMT5T3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Bulk | Other; 6-WDFN (3x3) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |