Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WDFN (3x3)
LDO Regulator, 1 A, Adjustable, TDFN8, 2x3, 3000-REEL Product overview: CAT6243-ADJCMT5T from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6243-ADJCMT5T
Win Source Part Number: 1228233-CAT6243-ADJC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 250 µA
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 54dB ~ 42dB (1kHz ~ 20kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): CAT6243ADJCMT5T;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT6243-ADJCMT5
Base Product Number: CAT6243
Product Status: Obsolete
Voltage Dropout (Max): 0.275V @ 1A
IC REG LINEAR POS ADJ 1A 6WDFN
IC REG LINEAR POS ADJ 1A 6WDFN
LDO Voltage Regulators 1A ADJ LDO VOLTAGE REG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CAT6243-ADJCMT5T-ND | 776-CAT6243-ADJCMT5T | 1228233-CAT6243-ADJCMT5T | CAT6243-ADJCMT5T | CAT6243-ADJCMT5T | CAT6243-ADJCMT5T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel (TR) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |