Manufacturer: ON Semiconductor
Win Source Part Number: 202222-CAT6241-ADJHU
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-uDFN (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.7V @ 1A
Operating Supply Current: 100μA to 250μA
PSRR: 54dB to 42dB (1kHz to 20kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LDO Regulator, 1 A, Adjustable, UDFN8, 2x2, 3000-REEL Product overview: CAT6241-ADJHU2MUTAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6241-ADJHU2MU
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-UDFN (2x2)
IC REG LINEAR POS ADJ 1A 8UDFN
IC REG LINEAR POS ADJ 1A 8UDFN
LDO Voltage Regulators 1A ADJ LDO VOLTAGE REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 202222-CAT6241-ADJHU2MUTAG | 776-CAT6241-ADJHU2MUTAG | CAT6241-ADJHU2MUTAG-ND | CAT6241-ADJHU2MUTAG | CAT6241-ADJHU2MUTAG | CAT6241-ADJHU2MUTAG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CAT6241-ADJHU2MUTAG | 1 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 8-uDFN (2x2) | Other; 8-UFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active |