LDO Voltage Regulators Dual 350mV 300mA Product overview: CAT6221-PFTD-GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6221-PFTD-GT3
Manufacturer: ON Semiconductor
Win Source Part Number: 1159134-CAT6221-PFTD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2 Output, 3V1, 1.5V2, CMOS, PDSO6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-CAT6221-PFTD-GT3 | 1159134-CAT6221-PFTD-GT3 | CAT6221-PFTD-GT3 |
| Product Name | Dual 300mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CAT6221-PFTD-GT3 | |
| Output Voltage Type | Fixed | ||
| Package Type | Other; TSOT | Other; TSOP6 | |
| Output Voltage | 1.5 volts |