onsemi Dual 300mA LDO Voltage Regulator IC CAT6221-JLTD-GT3

Description
LDO Voltage Regulators Dual 350mV 300mA Product overview: CAT6221-JLTD-GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6221-JLTD-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators Dual 350mV 300mA Product overview: CAT6221-JLTD-GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6221-JLTD-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 300mA LDO Voltage Regulator IC
699-CAT6221-JLTD-GT3
Dual 300mA LDO Voltage Regulator IC 699-CAT6221-JLTD-GT3
LDO Voltage Regulators Dual 350mV 300mA Product overview: CAT6221-JLTD-GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6221-JLTD-GT3 can be used for catalog matching and distributor lookup.

LDO Voltage Regulators Dual 350mV 300mA Product overview: CAT6221-JLTD-GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6221-JLTD-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-JLTD-GT3 - 988908-CAT6221-JLTD-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-JLTD-GT3
988908-CAT6221-JLTD-GT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6221-JLTD-GT3 988908-CAT6221-JLTD-GT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988908-CAT6221-JLTD- GT3 Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 6 Number of Outputs: 2 Output Current: 300 mA Accuracy: 1 % Output Voltage: 2.7 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TSOT Max Input Voltage: 6.5 V Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 0 V Dropout Voltage: 350 mV

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988908-CAT6221-JLTD-GT3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 6
Number of Outputs: 2
Output Current: 300 mA
Accuracy: 1 %
Output Voltage: 2.7 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TSOT
Max Input Voltage: 6.5 V
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 0 V
Dropout Voltage: 350 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CAT6221-JLTD-GT3 988908-CAT6221-JLTD-GT3
Product Name Dual 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CAT6221-JLTD-GT3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TSOT Other; TSOT
Output Voltage 2.7 volts 2.7 volts
IOUT 0.3000 amps 0.3000 amps
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data