Manufacturer: ON Semiconductor
Win Source Part Number: 1027786-CAT6219ADJTD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Adj LDO Regulator, 500mA, 1.25-5V, 5.5V In, SOT-23-5 Product overview: CAT6219ADJTD-GT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6219ADJTD-GT3
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TSOT-23-5
IC REG LIN POS ADJ 500MA TSOT23
IC REG LIN POS ADJ 500MA TSOT23
IC REG LIN POS ADJ 500MA TSOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1027786-CAT6219ADJTD-GT3 | 776-CAT6219ADJTD-GT3 | CAT6219ADJTD-GT3OSTR-ND | CAT6219ADJTD-GT3 | CAT6219ADJTD-GT3 | CAT6219ADJTD-GT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CAT6219ADJTD-GT3 | 500mA 5V 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOT23; Other; TSOT-23-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |