onsemi Ldo, Fixed, 0.5A, 3.3V, Tsot-23-5; Output Type Onsemi CAT6219-330TDGT3

Description
LDO, FIXED, 0.5A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 0.5A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 0.5A, 3.3V, Tsot-23-5; Output Type Onsemi - 81Y5913 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 0.5A, 3.3V, Tsot-23-5; Output Type Onsemi
81Y5913
Ldo, Fixed, 0.5A, 3.3V, Tsot-23-5; Output Type Onsemi 81Y5913
LDO, FIXED, 0.5A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 0.5A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y5913
Product Name Ldo, Fixed, 0.5A, 3.3V, Tsot-23-5; Output Type Onsemi
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details