onsemi PMIC - PMIC - Voltage Regulators - Linear - CAT6219-285TDGT3 CAT6219-285TDGT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 105127-CAT6219-285TD GT3 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 105127-CAT6219-285TD GT3 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CAT6219-285TDGT3 - 105127-CAT6219-285TDGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6219-285TDGT3
105127-CAT6219-285TDGT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6219-285TDGT3 105127-CAT6219-285TDGT3
Manufacturer: ON Semiconductor Win Source Part Number: 105127-CAT6219-285TD GT3 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 105127-CAT6219-285TDGT3
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.85V 500MA Voltage Regulator IC
776-CAT6219-285TDGT3
2.85V 500MA Voltage Regulator IC 776-CAT6219-285TDGT3
IC REG LIN 2.85V 500MA TSOT23-5 Product overview: CAT6219-285TDGT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6219-285TDGT3 can be used for catalog matching and distributor lookup.

IC REG LIN 2.85V 500MA TSOT23-5 Product overview: CAT6219-285TDGT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6219-285TDGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CAT6219-285TDGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CAT6219-285TDGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CAT6219-285TDGT3
IC REG LDO 2.85V 500MA TSOT23-5

IC REG LDO 2.85V 500MA TSOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - CAT6219-285TDGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CAT6219-285TDGT3
PMIC - Voltage Regulators - Linear CAT6219-285TDGT3
IC REG LDO 2.85V 500MA TSOT23-5

IC REG LDO 2.85V 500MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 105127-CAT6219-285TDGT3 776-CAT6219-285TDGT3 CAT6219-285TDGT3 CAT6219-285TDGT3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CAT6219-285TDGT3 2.85V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; TSOT-23-5 Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details