Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (1.5x1.5)
Voltage Regulator, CMOS-LDO, 500 mA, WDFN6 1.5x1.5, 0.5P, 3000-REEL Product overview: CAT6219-285MV2T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6219-285MV2T3
Manufacturer: ON Semiconductor
Win Source Part Number: 1159132-CAT6219-285M
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.85V 500MA 6WDFN
IC REG LINEAR 2.85V 500MA 6WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CAT6219-285MV2T3-ND | 776-CAT6219-285MV2T3 | 1159132-CAT6219-285MV2T3 | CAT6219-285MV2T3 | CAT6219-285MV2T3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CAT6219-285MV2T3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | |||
| Package Type | Other; 6-WFDFN | Other; WFDFN | |||
| Special Features | Input Overcurrent Protection | Enable |