Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (1.5x1.5)
2.8V LDO Regulator, 500mA, 5.5V In, WFDFN6 Product overview: CAT6219-280MV2T3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6219-280MV2T3
Manufacturer: ON Semiconductor
Win Source Part Number: 202221-CAT6219-280MV
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WDFN (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 500MA 6WDFN
IC REG LINEAR 2.8V 500MA 6WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | CAT6219-280MV2T3-ND | 776-CAT6219-280MV2T3 | 202221-CAT6219-280MV2T3 | CAT6219-280MV2T3 | CAT6219-280MV2T3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 500mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - CAT6219-280MV2T3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-WFDFN | Other; WFDFN | Other; 6-WDFN (1.5x1.5) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |