onsemi 3.2V 300mA 5.5V SOT-23 LDO Voltage Regulator IC CAT6218-320TDGT3

Description
3.2V 300mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: CAT6218-320TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-320TDGT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.2V 300mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: CAT6218-320TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-320TDGT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2V 300mA 5.5V SOT-23 LDO Voltage Regulator IC
776-CAT6218-320TDGT3
3.2V 300mA 5.5V SOT-23 LDO Voltage Regulator IC 776-CAT6218-320TDGT3
3.2V 300mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: CAT6218-320TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-320TDGT3 can be used for catalog matching and distributor lookup.

3.2V 300mA LDO Regulator, 5.5V In, SOT-23-5 Product overview: CAT6218-320TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-320TDGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CAT6218-320TDGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CAT6218-320TDGT3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CAT6218-320TDGT3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-320TDGT3 - 1027782-CAT6218-320TDGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-320TDGT3
1027782-CAT6218-320TDGT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-320TDGT3 1027782-CAT6218-320TDGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027782-CAT6218-320T DGT3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1027782-CAT6218-320TDGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC REG LIN 3.2V 300MA TSOT23-5 - 598-CAT6218-320TDGT3 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.2V 300MA TSOT23-5
598-CAT6218-320TDGT3
IC REG LIN 3.2V 300MA TSOT23-5 598-CAT6218-320TDGT3
IC REG LIN 3.2V 300MA TSOT23-5

IC REG LIN 3.2V 300MA TSOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CAT6218-320TDGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CAT6218-320TDGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CAT6218-320TDGT3
IC REG LIN 3.2V 300MA TSOT23-5

IC REG LIN 3.2V 300MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CAT6218-320TDGT3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CAT6218-320TDGT3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CAT6218-320TDGT3
IC REG LIN 3.2V 300MA TSOT23-5

IC REG LIN 3.2V 300MA TSOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - CAT6218-320TDGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CAT6218-320TDGT3
PMIC - Voltage Regulators - Linear CAT6218-320TDGT3
IC REG LIN 3.2V 300MA TSOT23-5

IC REG LIN 3.2V 300MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-CAT6218-320TDGT3 CAT6218-320TDGT3-ND 1027782-CAT6218-320TDGT3 598-CAT6218-320TDGT3 CAT6218-320TDGT3 CAT6218-320TDGT3 CAT6218-320TDGT3
Product Name 3.2V 300mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - CAT6218-320TDGT3 IC REG LIN 3.2V 300MA TSOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3.2 volts 3.2 volts 3.2 volts 3.2 volts 3.2 volts 3.2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 7.50E-5 amps 7.50E-5 amps 7.50E-5 amps
Unlock Full Specs
to access all available technical data