onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CAT6218-300TDGT3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CAT6218-300TDGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CAT6218-300TDGT3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CAT6218-300TDGT3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-300TDGT3 - 1027781-CAT6218-300TDGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-300TDGT3
1027781-CAT6218-300TDGT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-300TDGT3 1027781-CAT6218-300TDGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027781-CAT6218-300T DGT3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1027781-CAT6218-300TDGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC
776-CAT6218-300TDGT3
3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC 776-CAT6218-300TDGT3
3V 300mA LDO Regulator, SOT-23-5, 5.5V In, 1% Acc Product overview: CAT6218-300TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-300TDGT3 can be used for catalog matching and distributor lookup.

3V 300mA LDO Regulator, SOT-23-5, 5.5V In, 1% Acc Product overview: CAT6218-300TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-300TDGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - CAT6218-300TDGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CAT6218-300TDGT3
PMIC - Voltage Regulators - Linear CAT6218-300TDGT3
IC REG LINEAR 3V 300MA TSOT23-5

IC REG LINEAR 3V 300MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CAT6218-300TDGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CAT6218-300TDGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CAT6218-300TDGT3
IC REG LINEAR 3V 300MA TSOT23-5

IC REG LINEAR 3V 300MA TSOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number CAT6218-300TDGT3-ND 1027781-CAT6218-300TDGT3 776-CAT6218-300TDGT3 CAT6218-300TDGT3 CAT6218-300TDGT3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - CAT6218-300TDGT3 3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 Other; SOT-23-5
Special Features Over Temperature Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5931GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 3 amps
VIN 5 to 16 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP220ACBZ-2818R7 - 845094-ADP220ACBZ-2818R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 6-WLCSP (1.45x0.95)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details