onsemi PMIC - PMIC - Voltage Regulators - Linear - CAT6218-270TDGT3 CAT6218-270TDGT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027778-CAT6218-270T DGT3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027778-CAT6218-270T DGT3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-270TDGT3 - 1027778-CAT6218-270TDGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-270TDGT3
1027778-CAT6218-270TDGT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-270TDGT3 1027778-CAT6218-270TDGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027778-CAT6218-270T DGT3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027778-CAT6218-270TDGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V 300mA SOT-23 LDO Voltage Regulator IC
776-CAT6218-270TDGT3
2.7V 300mA SOT-23 LDO Voltage Regulator IC 776-CAT6218-270TDGT3
2.7V LDO Regulator, 300mA, SOT-23-5, 1% Accuracy Product overview: CAT6218-270TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 300mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-270TDGT3 can be used for catalog matching and distributor lookup.

2.7V LDO Regulator, 300mA, SOT-23-5, 1% Accuracy Product overview: CAT6218-270TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 300mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 300mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-270TDGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - CAT6218-270TDGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
CAT6218-270TDGT3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators CAT6218-270TDGT3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CAT6218-270TDGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CAT6218-270TDGT3
PMIC - Voltage Regulators - Linear CAT6218-270TDGT3
IC REG LIN 2.7V 300MA TSOT23-5

IC REG LIN 2.7V 300MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - CAT6218-270TDGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
CAT6218-270TDGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear CAT6218-270TDGT3
IC REG LIN 2.7V 300MA TSOT23-5

IC REG LIN 2.7V 300MA TSOT23-5

Supplier's Site
IC REG LIN 2.7V 300MA TSOT23-5 - 598-CAT6218-270TDGT3 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.7V 300MA TSOT23-5
598-CAT6218-270TDGT3
IC REG LIN 2.7V 300MA TSOT23-5 598-CAT6218-270TDGT3
IC REG LIN 2.7V 300MA TSOT23-5

IC REG LIN 2.7V 300MA TSOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1027778-CAT6218-270TDGT3 776-CAT6218-270TDGT3 CAT6218-270TDGT3-ND CAT6218-270TDGT3 CAT6218-270TDGT3 598-CAT6218-270TDGT3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CAT6218-270TDGT3 2.7V 300mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 2.7V 300MA TSOT23-5
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Enable Over Temperature Enable
Unlock Full Specs
to access all available technical data