Manufacturer: ON Semiconductor
Win Source Part Number: 1159130-CAT6218-250T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: CAT6218
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA ~ 90μA
PSRR: 64dB ~ 54dB (1kHz ~ 20kHz)
Protection Features: Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.3V @ 300mA
Alternative Parts (Cross-Reference): MAX8877EUK25-T; RT9020-24PB; RT9020-24GB;
Introduction Date: June 19, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
2.5V 0.3A LDO Regulator, 5-Pin TSOT-23, SMT Product overview: CAT6218-250TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-CAT6218-250TDGT3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
LDO Voltage Regulators LDO 300mA
IC REG LIN 2.5V 300MA TSOT23-5
IC REG LIN 2.5V 300MA TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1159130-CAT6218-250TDGT3 | 776-CAT6218-250TDGT3 | CAT6218-250TDGT3-ND | CAT6218-250TDGT3 | CAT6218-250TDGT3 | CAT6218-250TDGT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CAT6218-250TDGT3 | 2.5V 0.3A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOT-23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Enable | Over Temperature | Enable |