onsemi 2.4V 0.3A LDO Voltage Regulator IC CAT6218-240TDGT3

Description
IC REG LDO 2.4V 0.3A TSOT23-5 Product overview: CAT6218-240TDGT3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.4V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6218-240TDGT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.4V 0.3A TSOT23-5 Product overview: CAT6218-240TDGT3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.4V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6218-240TDGT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4V 0.3A LDO Voltage Regulator IC
699-CAT6218-240TDGT3
2.4V 0.3A LDO Voltage Regulator IC 699-CAT6218-240TDGT3
IC REG LDO 2.4V 0.3A TSOT23-5 Product overview: CAT6218-240TDGT3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.4V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6218-240TDGT3 can be used for catalog matching and distributor lookup.

IC REG LDO 2.4V 0.3A TSOT23-5 Product overview: CAT6218-240TDGT3 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.4V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6218-240TDGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-240TDGT3 - 1027777-CAT6218-240TDGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-240TDGT3
1027777-CAT6218-240TDGT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6218-240TDGT3 1027777-CAT6218-240TDGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027777-CAT6218-240T DGT3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 75μA to 90μA PSRR: 64dB to 54dB (1kHz to 20kHz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1027777-CAT6218-240TDGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 75μA to 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - CAT6218-240TDGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
CAT6218-240TDGT3
PMIC - Voltage Regulators - Linear CAT6218-240TDGT3
IC REG LIN 2.4V 300MA TSOT23-5

IC REG LIN 2.4V 300MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-CAT6218-240TDGT3 1027777-CAT6218-240TDGT3 CAT6218-240TDGT3
Product Name 2.4V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - CAT6218-240TDGT3 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; TSOT-23-5
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data