Manufacturer: ON Semiconductor
Win Source Part Number: 1027774-CAT6217-280T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.15V @ 150mA
Operating Supply Current: 90μA
PSRR: 64dB to 54dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC REG LIN 2.8V 150MA TSOT23-5 Product overview: CAT6217-280TDGT3 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-CAT6217-280TDGT3
IC REG LIN 2.8V 150MA TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1027774-CAT6217-280TDGT3 | 699-CAT6217-280TDGT3 | CAT6217-280TDGT3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - CAT6217-280TDGT3 | 2.8V 150MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | SOT23; Other; TSOT-23-5 | Other; SOT-23-5 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||
| Special Features | Input Overcurrent Protection; Enable | Enable |