IC DIG POT 10K 24-TSSOP
DPOT, DUAL, PROGRAM, 10KOHM, 16TSSOP - More Details Product overview: CAT5419YI10 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5419YI10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1051234-CAT5419YI10
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tube
Number of Circuits: 2
Standard Package: 62
Mounting: SMD (SMT)
Memory Type: Non-Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT5401YI-10-T2; CAT5221YI-10-T2; X9409WV24I-2.7; X9410WV24IZ; AD5233BRUZ10-R7; AD5253BRUZ10-RL7CAT5
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT5419YI10-ON,
Base Product Number: CAT5419
Product Status: Obsolete
DIGITAL POT, 2 FUNC, 10000OHM, 2
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps Interface 24-TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps Interface 24-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CAT5419YI10-ND | 717-CAT5419YI10 | 1051234-CAT5419YI10 | CAT5419YI10 | CAT5419YI10 |
| Product Name | Digital Potentiometers | Dual 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Operating DC Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts |