onsemi Digital Potentiometers CAT5419YI00

Description
Digital Potentiometer, 2 Func, 100000ohm, 2-wire Serial Control Interface, 64 Positions, PDSO24
Request a Quote Datasheet
Description
Digital Potentiometer, 2 Func, 100000ohm, 2-wire Serial Control Interface, 64 Positions, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT5419YI00 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 2 Func, 100000ohm, 2-wire Serial Control Interface, 64 Positions, PDSO24

Digital Potentiometer, 2 Func, 100000ohm, 2-wire Serial Control Interface, 64 Positions, PDSO24

Supplier's Site Datasheet
Digital Potentiometers - CAT5419YI00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5419YI00
Digital Potentiometers CAT5419YI00
Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5419YI00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5419YI00
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5419YI00
IC DGTL POT INTERFACE 24TSSOP

IC DGTL POT INTERFACE 24TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - CAT5419YI00 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5419YI00
Data Acquisition - Digital Potentiometers CAT5419YI00
IC DGTL POT INTERFACE 24TSSOP

IC DGTL POT INTERFACE 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Chip Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number CAT5419YI00 CAT5419YI00 CAT5419YI00 CAT5419YI00
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Packing Method Tube; Tube
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Operating DC Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers