onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5419YI-00-T2 CAT5419YI-00-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159124-CAT5419YI-00 -T2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159124-CAT5419YI-00 -T2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5419YI-00-T2 is a dual digital potentiometer featuring 64 taps per potentiometer and a 2-wire I2C-like interface for control and memory access. It integrates control logic with 16 bytes of non-volatile memory, allowing for the storage of up to four wiper settings for each potentiometer. The device operates with an end-to-end resistance of 2.5 kΩ, 10 kΩ, 50 kΩ, or 100 kΩ, and has a low wiper resistance of approximately 80 Ω. The CAT5419 supports a supply voltage range of 2.5 to 6.0 volts and consumes less than 1 µA in standby mode. It is rated for 1,000,000 non-volatile write cycles and offers 100 years of data retention. The device includes a write protection feature to prevent accidental programming of the data registers. It is available in both 24-lead SOIC and TSSOP packages and is compliant with RoHS standards. This product is suitable for applications requiring precise circuit-level or system-level adjustments.

Datasheet Summary
Powered by GS/AI

The CAT5419YI-00-T2 is a dual digital potentiometer featuring 64 taps per potentiometer and a 2-wire I2C-like interface for control and memory access. It integrates control logic with 16 bytes of non-volatile memory, allowing for the storage of up to four wiper settings for each potentiometer. The device operates with an end-to-end resistance of 2.5 kΩ, 10 kΩ, 50 kΩ, or 100 kΩ, and has a low wiper resistance of approximately 80 Ω. The CAT5419 supports a supply voltage range of 2.5 to 6.0 volts and consumes less than 1 µA in standby mode. It is rated for 1,000,000 non-volatile write cycles and offers 100 years of data retention. The device includes a write protection feature to prevent accidental programming of the data registers. It is available in both 24-lead SOIC and TSSOP packages and is compliant with RoHS standards. This product is suitable for applications requiring precise circuit-level or system-level adjustments.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5419YI-00-T2
1159124-CAT5419YI-00-T2
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5419YI-00-T2 1159124-CAT5419YI-00-T2
Manufacturer: ON Semiconductor Win Source Part Number: 1159124-CAT5419YI-00 -T2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159124-CAT5419YI-00-T2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
100KOHM Digital Potentiometer - 717-CAT5419YI-00-T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-CAT5419YI-00-T2
100KOHM Digital Potentiometer 717-CAT5419YI-00-T2
IC DGT POT 100KOHM 64TAP 24TSSOP Product overview: CAT5419YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5419YI-00-T2 can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 64TAP 24TSSOP Product overview: CAT5419YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5419YI-00-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - CAT5419YI-00-T2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5419YI-00-T2
Data Acquisition - Digital Potentiometers CAT5419YI-00-T2
IC DGT POT 100KOHM 64TAP 24TSSOP

IC DGT POT 100KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - CAT5419YI-00-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5419YI-00-T2
Digital Potentiometers CAT5419YI-00-T2
Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5419YI-00-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5419YI-00-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5419YI-00-T2
IC DGT POT 100KOHM 64TAP 24TSSOP

IC DGT POT 100KOHM 64TAP 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1159124-CAT5419YI-00-T2 717-CAT5419YI-00-T2 CAT5419YI-00-T2 CAT5419YI-00-T2 CAT5419YI-00-T2
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5419YI-00-T2 100KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Mounting / Packaging 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers