onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5419WI-00-T1

Description
Win Source Part Number: 1051233-CAT5419WI-00 -T1 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 80 Voltage - Supply: 2.5V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: CAT5419 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1051233-CAT5419WI-00 -T1 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 80 Voltage - Supply: 2.5V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: CAT5419 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1051233-CAT5419WI-00-T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1051233-CAT5419WI-00-T1
Win Source Part Number: 1051233-CAT5419WI-00 -T1 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 80 Voltage - Supply: 2.5V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: CAT5419 Product Status: Obsolete

Win Source Part Number: 1051233-CAT5419WI-00-T1
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Selectable Address
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 80
Voltage - Supply: 2.5V ~ 6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: CAT5419
Product Status: Obsolete

Buy Now Datasheet
100KOHM SOIC Digital Potentiometer - 717-CAT5419WI-00-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM SOIC Digital Potentiometer
717-CAT5419WI-00-T1
100KOHM SOIC Digital Potentiometer 717-CAT5419WI-00-T1
IC DGTL POT 100KOHM 64TAP 24SOIC / Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC Product overview: CAT5419WI-00-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5419WI-00-T1 can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 64TAP 24SOIC / Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC Product overview: CAT5419WI-00-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5419WI-00-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5419WI-00-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5419WI-00-T1
Digital Potentiometers CAT5419WI-00-T1
Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5419WI-00-T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5419WI-00-T1
Data Acquisition - Digital Potentiometers CAT5419WI-00-T1
IC DGTL POT 100KOHM 64TAP 24SOIC

IC DGTL POT 100KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1051233-CAT5419WI-00-T1 717-CAT5419WI-00-T1 CAT5419WI-00-T1 CAT5419WI-00-T1
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 100KOHM SOIC Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 24-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details