onsemi Digital Potentiometers CAT5411YI50

Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5411YI50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5411YI50
Digital Potentiometers CAT5411YI50
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5411YI50 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5411YI50
Data Acquisition - Digital Potentiometers CAT5411YI50
IC DGTL POT INTERFACE 24TSSOP

IC DGTL POT INTERFACE 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number CAT5411YI50 CAT5411YI50
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Temperature Coefficient 300 ±ppm/°C
Operating DC Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers