onsemi Digital Potentiometers CAT5411YI25

Description
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
Datasheet
Description
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5411YI25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5411YI25
Digital Potentiometers CAT5411YI25
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5411YI25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5411YI25
Data Acquisition - Digital Potentiometers CAT5411YI25
IC DGTL POT INTERFACE 24TSSOP

IC DGTL POT INTERFACE 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number CAT5411YI25 CAT5411YI25
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 2500 ohms
Temperature Coefficient 300 ±ppm/°C
Operating DC Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Adjustable Resistors - 2274830 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 220 ohms
Temperature Coefficient 50 ±ppm/°C
View Details