IC DGTL POT 50KOHM 64TAP 24TSSOP
Digital Potentiometer 50k Ohm 2 Circuit 64 Taps SPI Interface 24-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | CAT5411YI-50-T2 | CAT5411YI-50-T2 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 50000 ohms | |
| Temperature Coefficient | 300 ±ppm/°C |