Win Source Part Number: 1051230-CAT5411WI-00
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Selectable Address
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C
Resistance - Wiper (Ohms) (Typ): 80
Voltage - Supply: 2.5V ~ 6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: CAT5411
Product Status: Obsolete
IC DGTL POT 100KOHM 64TAP 24SOIC / Digital Potentiometer 100k Ohm 2 Circuit 64 Taps SPI Interface 24-SOIC Product overview: CAT5411WI-00-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5411WI-00-T1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 64 Taps SPI Interface 24-SOIC
IC DGTL POT 100KOHM 64TAP 24SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1051230-CAT5411WI-00-T1 | 717-CAT5411WI-00-T1 | CAT5411WI-00-T1 | CAT5411WI-00-T1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 100KOHM SOIC Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % |