onsemi Data Acquisition - Digital Potentiometers CAT5409YI25

Description
Digital Potentiometer, 4 Func, 2500ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDSO24
Request a Quote Datasheet
Description
Digital Potentiometer, 4 Func, 2500ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT5409YI25 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 4 Func, 2500ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDSO24

Digital Potentiometer, 4 Func, 2500ohm, 2-wire Serial Control Interface, 64 Positions, CMOS, PDSO24

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - CAT5409YI25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5409YI25
Data Acquisition - Digital Potentiometers CAT5409YI25
IC DGTL POT INTERFACE 24TSSOP

IC DGTL POT INTERFACE 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - CAT5409YI25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5409YI25
Digital Potentiometers CAT5409YI25
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5409YI25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5409YI25
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5409YI25
IC DGTL POT INTERFACE 24TSSOP

IC DGTL POT INTERFACE 24TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5409YI25 CAT5409YI25 CAT5409YI25 CAT5409YI25
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Packing Method Tube; Tube
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details