onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5409YI-25-T2

Description
Win Source Part Number: 1192291-CAT5409YI-25 -T2 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): CAT5409YI25T2; Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-CAT5409YI-25-T2 -488
Request a Quote Datasheet
Description
Win Source Part Number: 1192291-CAT5409YI-25 -T2 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): CAT5409YI25T2; Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-CAT5409YI-25-T2 -488
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1192291-CAT5409YI-25-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1192291-CAT5409YI-25-T2
Win Source Part Number: 1192291-CAT5409YI-25 -T2 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): CAT5409YI25T2; Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-CAT5409YI-25-T2 -488

Win Source Part Number: 1192291-CAT5409YI-25-T2
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): CAT5409YI25T2;
Fake Threat In the Open Market: 60 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-CAT5409YI-25-T2-488

Buy Now Datasheet
Quad Digital Potentiometer - 717-CAT5409YI-25-T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Digital Potentiometer
717-CAT5409YI-25-T2
Quad Digital Potentiometer 717-CAT5409YI-25-T2
Digital Potentiometer (POT), Quad 64-Tap, with I2C Interface 2.5 kΩ, TSSOP24, 4.4x7.8, 2000-REEL Product overview: CAT5409YI-25-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5409YI-25-T2 can be used for catalog matching and distributor lookup.

Digital Potentiometer (POT), Quad 64-Tap, with I2C Interface 2.5 kΩ, TSSOP24, 4.4x7.8, 2000-REEL Product overview: CAT5409YI-25-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5409YI-25-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - CAT5409YI-25-T2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5409YI-25-T2
Data Acquisition - Digital Potentiometers CAT5409YI-25-T2
IC DGT POT 2.5KOHM 64TAP 24TSSOP

IC DGT POT 2.5KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5409YI-25-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5409YI-25-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5409YI-25-T2
IC DGT POT 2.5KOHM 64TAP 24TSSOP

IC DGT POT 2.5KOHM 64TAP 24TSSOP

Supplier's Site
Digital Potentiometers - CAT5409YI-25-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5409YI-25-T2
Digital Potentiometers CAT5409YI-25-T2
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1192291-CAT5409YI-25-T2 717-CAT5409YI-25-T2 CAT5409YI-25-T2 CAT5409YI-25-T2 CAT5409YI-25-T2
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Quad Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms 2500 ohms
Tolerance 20 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers