onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-00-T2 CAT5409YI-00-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159123-CAT5409YI-00 -T2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 80 Family Name: CAT5409 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CAT5409UI00; CAT5409WI-00-TE13; CAT5409WI-00-T2; Introduction Date: March 12, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159123-CAT5409YI-00 -T2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 80 Family Name: CAT5409 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CAT5409UI00; CAT5409WI-00-TE13; CAT5409WI-00-T2; Introduction Date: March 12, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-00-T2
1159123-CAT5409YI-00-T2
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-00-T2 1159123-CAT5409YI-00-T2
Manufacturer: ON Semiconductor Win Source Part Number: 1159123-CAT5409YI-00 -T2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 80 Family Name: CAT5409 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CAT5409UI00; CAT5409WI-00-TE13; CAT5409WI-00-T2; Introduction Date: March 12, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159123-CAT5409YI-00-T2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 80
Family Name: CAT5409
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CAT5409UI00; CAT5409WI-00-TE13; CAT5409WI-00-T2;
Introduction Date: March 12, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Digital Potentiometer - 717-CAT5409YI-00-T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Digital Potentiometer
717-CAT5409YI-00-T2
Quad Digital Potentiometer 717-CAT5409YI-00-T2
Quad Digitally Programmable Potentiometers (DPP™) with 64 Taps and I²C Interface Product overview: CAT5409YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5409YI-00-T2 can be used for catalog matching and distributor lookup.

Quad Digitally Programmable Potentiometers (DPP™) with 64 Taps and I²C Interface Product overview: CAT5409YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5409YI-00-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5409YI-00-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5409YI-00-T2
Digital Potentiometers CAT5409YI-00-T2
Digital Potentiometer 100k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5409YI-00-T2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5409YI-00-T2
Data Acquisition - Digital Potentiometers CAT5409YI-00-T2
IC DGT POT 100KOHM 64TAP 24TSSOP

IC DGT POT 100KOHM 64TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1159123-CAT5409YI-00-T2 717-CAT5409YI-00-T2 CAT5409YI-00-T2 CAT5409YI-00-T2
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5409YI-00-T2 Quad Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details