onsemi Digital Potentiometers CAT5401YI10

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5401YI10-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5401YI10-ND
Digital Potentiometers CAT5401YI10-ND
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5401YI10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5401YI10
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5401YI10
DIGITAL POT, 4 FUNC, 10000OHM, 3

DIGITAL POT, 4 FUNC, 10000OHM, 3

Supplier's Site
Digital Potentiometers - CAT5401YI10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401YI10
Digital Potentiometers CAT5401YI10
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Digital Potentiometers - CAT5401YI10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401YI10
Digital Potentiometers CAT5401YI10
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5401YI10-ND CAT5401YI10 CAT5401YI10
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details