onsemi Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401YI-25-T2 CAT5401YI-25-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027768-CAT5401YI-25 -T2 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 2.5k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027768-CAT5401YI-25 -T2 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 2.5k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401YI-25-T2
1027768-CAT5401YI-25-T2
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401YI-25-T2 1027768-CAT5401YI-25-T2
Manufacturer: ON Semiconductor Win Source Part Number: 1027768-CAT5401YI-25 -T2 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 2.5k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027768-CAT5401YI-25-T2
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 2.5k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Digital Potentiometer
717-CAT5401YI-25-T2
Quad TSSOP Digital Potentiometer 717-CAT5401YI-25-T2
Quad 64-Tap Digital Potentiometer, SPI, 2.5kR, TSSOP Product overview: CAT5401YI-25-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401YI-25-T2 can be used for catalog matching and distributor lookup.

Quad 64-Tap Digital Potentiometer, SPI, 2.5kR, TSSOP Product overview: CAT5401YI-25-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401YI-25-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5401YI-25-T2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5401YI-25-T2-ND
Digital Potentiometers CAT5401YI-25-T2-ND
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Digital Potentiometers - CAT5401YI-25-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401YI-25-T2
Digital Potentiometers CAT5401YI-25-T2
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5401YI-25-T2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5401YI-25-T2
Data Acquisition - Digital Potentiometers CAT5401YI-25-T2
IC DGT POT 2.5KOHM 64TAP 24TSSOP

IC DGT POT 2.5KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5401YI-25-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5401YI-25-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5401YI-25-T2
IC DGT POT 2.5KOHM 64TAP 24TSSOP

IC DGT POT 2.5KOHM 64TAP 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1027768-CAT5401YI-25-T2 717-CAT5401YI-25-T2 CAT5401YI-25-T2-ND CAT5401YI-25-T2 CAT5401YI-25-T2 CAT5401YI-25-T2
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401YI-25-T2 Quad TSSOP Digital Potentiometer Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 2500 ohms 2500 ohms 2500 ohms 2500 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details