The CAT5401YI-10 is a quad digitally programmable potentiometer featuring four linear-taper potentiometers with 64 taps each. It offers end-to-end resistance options of 10k,Ѷ, along with a low wiper resistance of approximately 80,Ѷ. The device operates via an SPI interface, allowing for easy integration with microcontrollers. Each potentiometer includes non-volatile memory capable of storing up to four wiper settings, which are automatically recalled upon power-up. The CAT5401YI-10 supports a voltage range of 2.5 to 6.0 volts and has a standby current of less than 1µA. It is designed for industrial applications and is available in a 24-lead TSSOP package. The product is suitable for circuit-level or system-level adjustments in various electronic applications.
QUAD 10K DIGITAL POTENTIOMETER, 3-WIRE SERIAL CONTROL INTERFACE, 64 POSITIONS, PDSO24, 4.40 X 7.80 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153, TSSOP-24 Product overview: CAT5401YI-10 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401YI-10 can be used for catalog matching and distributor lookup.
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159119-CAT5401YI-10
Manufacturer Homepage: www.catalyst-semicon
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
CAT5401 - QUAD DIGITALLY PROGRAM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-CAT5401YI-10 | 1159119-CAT5401YI-10 | CAT5401YI-10 | CAT5401YI-10 |
| Product Name | Quad TSSOP Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401YI-10 | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 10000 ohms | |||
| Temperature Coefficient | 300 ±ppm/°C |