onsemi Quad 50KOhm SOIC Digital Potentiometer CAT5401WI50

Description
Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 64 Positions, PDSO24
Request a Quote Datasheet
Description
Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 64 Positions, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT5401WI50 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 64 Positions, PDSO24

Digital Potentiometer, 4 Func, 50000ohm, 3-wire Serial Control Interface, 64 Positions, PDSO24

Supplier's Site Datasheet
Quad 50KOhm SOIC Digital Potentiometer - 717-CAT5401WI50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 50KOhm SOIC Digital Potentiometer
717-CAT5401WI50
Quad 50KOhm SOIC Digital Potentiometer 717-CAT5401WI50
Digital Potentiometer 64POS 50KOhm Quad 24-Pin SOIC W Rail Product overview: CAT5401WI50 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 50KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401WI50 can be used for catalog matching and distributor lookup.

Digital Potentiometer 64POS 50KOhm Quad 24-Pin SOIC W Rail Product overview: CAT5401WI50 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50KOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 50KOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401WI50 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - CAT5401WI50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401WI50
Digital Potentiometers CAT5401WI50
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5401WI50
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5401WI50
Digital Potentiometer, 4 Func, 5

Digital Potentiometer, 4 Func, 5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5401WI50 717-CAT5401WI50 CAT5401WI50 CAT5401WI50
Product Name Quad 50KOhm SOIC Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Packing Method Tube; Tube
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers