onsemi Digital Potentiometers CAT5401WI-50-T1

Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5401WI-50-T1 is a quad digital potentiometer featuring four linear taper potentiometers with 64 taps each. It operates with an end-to-end resistance of 50 kΩ and utilizes an SPI interface for control and memory access. Each potentiometer includes a 6-bit wiper control register and four 6-bit non-volatile memory data registers, allowing for the storage of up to four wiper settings. The device supports a voltage range of 2.5 to 6.0 volts and has a low wiper resistance of approximately 100 Ω. It is designed for circuit-level or system-level adjustments in various applications, with a standby current of less than 1 µA and a non-volatile memory data retention of up to 100 years. The CAT5401 is available in both SOIC-24 and TSSOP-24 packages and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The CAT5401WI-50-T1 is a quad digital potentiometer featuring four linear taper potentiometers with 64 taps each. It operates with an end-to-end resistance of 50 kΩ and utilizes an SPI interface for control and memory access. Each potentiometer includes a 6-bit wiper control register and four 6-bit non-volatile memory data registers, allowing for the storage of up to four wiper settings. The device supports a voltage range of 2.5 to 6.0 volts and has a low wiper resistance of approximately 100 Ω. It is designed for circuit-level or system-level adjustments in various applications, with a standby current of less than 1 µA and a non-volatile memory data retention of up to 100 years. The CAT5401 is available in both SOIC-24 and TSSOP-24 packages and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5401WI-50-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401WI-50-T1
Digital Potentiometers CAT5401WI-50-T1
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5401WI-50-T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5401WI-50-T1
Data Acquisition - Digital Potentiometers CAT5401WI-50-T1
IC DGTL POT 50KOHM 64TAP 24SOIC

IC DGTL POT 50KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number CAT5401WI-50-T1 CAT5401WI-50-T1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Temperature Coefficient 300 ±ppm/°C
Operating DC Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details