onsemi Digital Potentiometers CAT5401WI-25-T1

Description
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5401WI-25-T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5401WI-25-T1-ND
Digital Potentiometers CAT5401WI-25-T1-ND
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5401WI-25-T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5401WI-25-T1
Data Acquisition - Digital Potentiometers CAT5401WI-25-T1
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5401WI-25-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5401WI-25-T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5401WI-25-T1
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site
Digital Potentiometers - CAT5401WI-25-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401WI-25-T1
Digital Potentiometers CAT5401WI-25-T1
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CAT5401WI-25-T1-ND CAT5401WI-25-T1 CAT5401WI-25-T1 CAT5401WI-25-T1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 2500 ohms 2500 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details