onsemi 10kOhm SOIC Digital Potentiometer CAT5401WI-10-T1

Description
IC POT DIGI 4CH 64TAP 10K 24SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: CAT5401WI-10-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401WI-10-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT DIGI 4CH 64TAP 10K 24SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: CAT5401WI-10-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401WI-10-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10kOhm SOIC Digital Potentiometer - 717-CAT5401WI-10-T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10kOhm SOIC Digital Potentiometer
717-CAT5401WI-10-T1
10kOhm SOIC Digital Potentiometer 717-CAT5401WI-10-T1
IC POT DIGI 4CH 64TAP 10K 24SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: CAT5401WI-10-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401WI-10-T1 can be used for catalog matching and distributor lookup.

IC POT DIGI 4CH 64TAP 10K 24SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: CAT5401WI-10-T1 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5401WI-10-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401WI-10-T1
771202-CAT5401WI-10-T1
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401WI-10-T1 771202-CAT5401WI-10-T1
Manufacturer: ON Semiconductor Win Source Part Number: 771202-CAT5401WI-10- T1 Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): 300 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Part Status: Obsolete(EOL) Family Name: CAT5401 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): X9401WS24Z; X9401WS24IZ-2.7; X9401WS24; X9401WS24ZT1; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771202-CAT5401WI-10-T1
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Part Status: Obsolete(EOL)
Family Name: CAT5401
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): X9401WS24Z; X9401WS24IZ-2.7; X9401WS24; X9401WS24ZT1;
Introduction Date: January 10, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - CAT5401WI-10-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5401WI-10-T1
Digital Potentiometers CAT5401WI-10-T1
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5401WI-10-T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5401WI-10-T1
Data Acquisition - Digital Potentiometers CAT5401WI-10-T1
IC POT DIGI 4CH 64TAP 10K 24SOIC

IC POT DIGI 4CH 64TAP 10K 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-CAT5401WI-10-T1 771202-CAT5401WI-10-T1 CAT5401WI-10-T1 CAT5401WI-10-T1
Product Name 10kOhm SOIC Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5401WI-10-T1 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data