Digital Potentiometer 50kOhm 256POS Volatile Linear 10-Pin MSOP T/R Product overview: CAT5271ZI-50-GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50kOhm, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50kOhm, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5271ZI-50-GT3
Manufacturer: ON Semiconductor
Win Source Part Number: 117986-CAT5271ZI-50-
Packaging: Reel - TR
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±100 ppm/°C
Resistance - Wiper (Ohms) (Typ): 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-CAT5271ZI-50-GT3 | 117986-CAT5271ZI-50-GT3 | CAT5271ZI-50-GT3OSTR-ND | CAT5271ZI-50-GT3 | CAT5271ZI-50-GT3 | CAT5271ZI-50-GT3 |
| Product Name | 50kOhm MSOP Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5271ZI-50-GT3 | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |