onsemi TSSOP Digital Potentiometer CAT5269YI-00-T2

Description
IC POT DIG 100K 256TAP 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP Product overview: CAT5269YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5269YI-00-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT DIG 100K 256TAP 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP Product overview: CAT5269YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5269YI-00-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Digital Potentiometer - 717-CAT5269YI-00-T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Digital Potentiometer
717-CAT5269YI-00-T2
TSSOP Digital Potentiometer 717-CAT5269YI-00-T2
IC POT DIG 100K 256TAP 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP Product overview: CAT5269YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5269YI-00-T2 can be used for catalog matching and distributor lookup.

IC POT DIG 100K 256TAP 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP Product overview: CAT5269YI-00-T2 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5269YI-00-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1162075-CAT5269YI-00-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1162075-CAT5269YI-00-T2
Win Source Part Number: 1162075-CAT5269YI-00 -T2 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Package: Bulk Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Memory Type: Non-Volatile Resistance (Ohms): 100k Number of Taps: 256 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSCAT5269YI-00-T 2,2156-CAT5269YI-00- T2-OS Base Product Number: CAT5269 Product Status: Obsolete

Win Source Part Number: 1162075-CAT5269YI-00-T2
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Bulk
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Memory Type: Non-Volatile
Resistance (Ohms): 100k
Number of Taps: 256
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSCAT5269YI-00-T2,2156-CAT5269YI-00-T2-OS
Base Product Number: CAT5269
Product Status: Obsolete

Buy Now Datasheet
Digital Potentiometers - CAT5269YI-00-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5269YI-00-T2
Digital Potentiometers CAT5269YI-00-T2
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP

Buy Now Datasheet
Digital Potentiometers - CAT5269YI-00-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5269YI-00-T2
Digital Potentiometers CAT5269YI-00-T2
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5269YI-00-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5269YI-00-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5269YI-00-T2
IC POT DIG 100K 256TAP 24TSSOP

IC POT DIG 100K 256TAP 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-CAT5269YI-00-T2 1162075-CAT5269YI-00-T2 CAT5269YI-00-T2 CAT5269YI-00-T2
Product Name TSSOP Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers