onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5261YI00

Description
Manufacturer: onsemi Win Source Part Number: 1321511-CAT5261YI00 Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 2 Standard Package: 62 Mounting: Surface Mount Memory Type: Non-Volatile Resistance (Ohms): 100k Number of Taps: 256 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAT5261YI-00,2156-CA T5261YI00-ON,CAT5261 YI-00-ND,ONSONSCAT52 61YI00,5261YI-00 Base Product Number: CAT5261 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1321511-CAT5261YI00 Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 2 Standard Package: 62 Mounting: Surface Mount Memory Type: Non-Volatile Resistance (Ohms): 100k Number of Taps: 256 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAT5261YI-00,2156-CA T5261YI00-ON,CAT5261 YI-00-ND,ONSONSCAT52 61YI00,5261YI-00 Base Product Number: CAT5261 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321511-CAT5261YI00 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321511-CAT5261YI00
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321511-CAT5261YI00
Manufacturer: onsemi Win Source Part Number: 1321511-CAT5261YI00 Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 2 Standard Package: 62 Mounting: Surface Mount Memory Type: Non-Volatile Resistance (Ohms): 100k Number of Taps: 256 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CAT5261YI-00,2156-CA T5261YI00-ON,CAT5261 YI-00-ND,ONSONSCAT52 61YI00,5261YI-00 Base Product Number: CAT5261 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1321511-CAT5261YI00
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 2
Standard Package: 62
Mounting: Surface Mount
Memory Type: Non-Volatile
Resistance (Ohms): 100k
Number of Taps: 256
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAT5261YI-00,2156-CAT5261YI00-ON,CAT5261YI-00-ND,ONSONSCAT5261YI00,5261YI-00
Base Product Number: CAT5261
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TSSOP Digital Potentiometer - 717-CAT5261YI00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Digital Potentiometer
717-CAT5261YI00
TSSOP Digital Potentiometer 717-CAT5261YI00
IC POT DIG 100K 256T SPI 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP Product overview: CAT5261YI00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5261YI00 can be used for catalog matching and distributor lookup.

IC POT DIG 100K 256T SPI 24TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP Product overview: CAT5261YI00 from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5261YI00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5261YI00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5261YI00
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5261YI00
IC POT DIG 100K 256T SPI 24TSSOP

IC POT DIG 100K 256T SPI 24TSSOP

Supplier's Site
Digital Potentiometers - CAT5261YI00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5261YI00
Digital Potentiometers CAT5261YI00
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1321511-CAT5261YI00 717-CAT5261YI00 CAT5261YI00 CAT5261YI00
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers TSSOP Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details