Digital Potentiometer (POT), Dual 256-Tap, with SPI Interface, TSSOP24, 4.4x7.8, 2000-REEL Product overview: CAT5261YI-50-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5261YI-50-T2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1159117-CAT5261YI-50
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Digital Potentiometer (POT), Dual 256-Tap, with SPI Interface
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Interface 24-TSSOP
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Interface 24-TSSOP
IC POT DIG 50K 256T SPI 24TSSOP
IC POT DIG 50K 256T SPI 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-CAT5261YI-50-T2 | 1159117-CAT5261YI-50-T2 | CAT5261YI-50-T2 | CAT5261YI-50-T2-ND | CAT5261YI-50-T2 | CAT5261YI-50-T2 | CAT5261YI-50-T2 |
| Product Name | Dual Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5261YI-50-T2 | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | |||||
| Packing Method | Tape Reel; Tape & Reel |