onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5261WI-00

Description
Win Source Part Number: 991316-CAT5261WI-00 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: CAT5261 Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Voltage - Supply: 2.5V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT5261WI-00,2 156-CAT5261WI-00
Request a Quote Datasheet
Description
Win Source Part Number: 991316-CAT5261WI-00 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: CAT5261 Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Voltage - Supply: 2.5V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT5261WI-00,2 156-CAT5261WI-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
991316-CAT5261WI-00
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 991316-CAT5261WI-00
Win Source Part Number: 991316-CAT5261WI-00 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: CAT5261 Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Voltage - Supply: 2.5V ~ 6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT5261WI-00,2 156-CAT5261WI-00

Win Source Part Number: 991316-CAT5261WI-00
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: CAT5261
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Voltage - Supply: 2.5V ~ 6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Catalyst Semiconductor Inc.
Other Names: CATCATCAT5261WI-00,2156-CAT5261WI-00

Buy Now Datasheet
Digital Potentiometers - CAT5261WI-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5261WI-00
Digital Potentiometers CAT5261WI-00
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now
Digital Potentiometers - CAT5261WI-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5261WI-00
Digital Potentiometers CAT5261WI-00
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5261WI-00
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5261WI-00
CAT5261 - DUAL DIGITALLY PROGRAM

CAT5261 - DUAL DIGITALLY PROGRAM

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 991316-CAT5261WI-00 CAT5261WI-00 CAT5261WI-00
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details