IC POT DIG 100K 256T 4CH 24TSSOP Product overview: CAT5259YI50 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5259YI50 can be used for catalog matching and distributor lookup.
IC DIG POT 50K 24-TSSOP
Digital Potentiometer, 4 Func, 50000ohm, 2-wire Serial Control Interface, 256 Positions, PDSO24
Manufacturer: ON Semiconductor
Win Source Part Number: 1159115-CAT5259YI50
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps Interface 24-TSSOP
IC POT DIG 100K 256T 4CH 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-CAT5259YI50 | CAT5259YI50-ND | CAT5259YI50 | 1159115-CAT5259YI50 | CAT5259YI50 | CAT5259YI50 |
| Product Name | Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5259YI50 | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | |
| Mounting / Packaging | 24-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "24-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 50000 ohms | 50000 ohms | 10000 ohms | 10000 ohms |