The CAT5259WI-50-T1 is a quad digital potentiometer featuring four linear taper potentiometers with 256 taps each. It operates with an end-to-end resistance of 50 kΩ and utilizes an I²C interface for control and memory access. Each potentiometer includes non-volatile memory capable of storing up to four wiper settings, which are automatically recalled upon power-up. The device supports a wide operating voltage range of 2.5 to 6.0 V and has a low standby current of less than 1 µA. It is available in both SOIC and TSSOP packages, suitable for commercial and industrial temperature ranges from -40°C to 85°C. The CAT5259WI-50-T1 is designed for applications requiring precise circuit-level adjustments and offers a high endurance of 1,000,000 write cycles with a data retention period of up to 100 years.
Digital Potentiometer (POT), 256-Taps, NV, Quad, I2C, SOIC-24, 300 mils, 1000-REEL Product overview: CAT5259WI-50-T1 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5259WI-50-T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 771201-CAT5259WI-50-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Part Status: Obsolete(EOL)
Family Name: CAT5259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): X9259US24ZT1; X9259US24-2.7; X9259US24T1; X9259US24;
Introduction Date: March 18, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-CAT5259WI-50-T1 | 771201-CAT5259WI-50-T1 | CAT5259WI-50-T1-ND | CAT5259WI-50-T1 | CAT5259WI-50-T1 | CAT5259WI-50-T1 |
| Product Name | Quad SOIC Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5259WI-50-T1 | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Operating DC Voltage | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts |