Digital Potentiometer, 4 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO24
IC DIG POT 100K 24-SOIC
IC POT DIG 50K 256TAP SPI 24SOIC
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps Interface 24-SOIC
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CAT5251WI00 | CAT5251WI00-ND | CAT5251WI00 | CAT5251WI00 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Packing Method | Tube; Tube | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |