Digital Potentiometer, NV, 256 taps Quad/ 3 wire, w/Buf, SOIC-14, 150 mils, 2000-REEL Product overview: CAT524WI-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524WI-T2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 771200-CAT524WI-T2
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 24k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 300 ppm/°C
Part Status: Obsolete(EOL)
Family Name: CAT524
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): CAT524LI; CAT524WI; CAT524WI-TE13; CAT524WI-T;
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC POT DIGIT 4CH 8BIT BUF 14SOIC
Digital Potentiometer 24k Ohm 4 Circuit 256 Taps Interface 14-SOIC
IC POT DIGIT 4CH 8BIT BUF 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-CAT524WI-T2 | 771200-CAT524WI-T2 | CAT524WI-T2 | CAT524WI-T2 | CAT524WI-T2 |
| Product Name | Quad SOIC Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT524WI-T2 | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Resistance Range | 24000 ohms | 24000 ohms | 24000 ohms | 24000 ohms | |
| Standards and Certifications | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | |||
| Tolerance | 20 +/- % |