onsemi DIP Digital Potentiometer CAT524LI

Description
DIGITAL POTENTIOMETER, PDIP14, ROHS COMPLIANT, PLASTIC, MS-001, DIP-14 Product overview: CAT524LI from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524LI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGITAL POTENTIOMETER, PDIP14, ROHS COMPLIANT, PLASTIC, MS-001, DIP-14 Product overview: CAT524LI from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524LI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Digital Potentiometer
717-CAT524LI
DIP Digital Potentiometer 717-CAT524LI
DIGITAL POTENTIOMETER, PDIP14, ROHS COMPLIANT, PLASTIC, MS-001, DIP-14 Product overview: CAT524LI from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524LI can be used for catalog matching and distributor lookup.

DIGITAL POTENTIOMETER, PDIP14, ROHS COMPLIANT, PLASTIC, MS-001, DIP-14 Product overview: CAT524LI from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1051225-CAT524LI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1051225-CAT524LI
Win Source Part Number: 1051225-CAT524LI Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: CAT524 Package: Bulk Number of Circuits: 4 Standard Package: 1 Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: Serial Resistance (Ohms): 24k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CAT522L; CAT523L; CAT521LI; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT524LI-488 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1051225-CAT524LI
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: CAT524
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: Serial
Resistance (Ohms): 24k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CAT522L; CAT523L; CAT521LI;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT524LI-488
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT524LI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT524LI
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT524LI
CAT524 - CONFIGURED DIGITALLY PR

CAT524 - CONFIGURED DIGITALLY PR

Supplier's Site
Digital Potentiometers - CAT524LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT524LI
Digital Potentiometers CAT524LI
Digital Potentiometer 24k Ohm 4 Circuit 256 Taps SPI Interface 14-SOIC

Digital Potentiometer 24k Ohm 4 Circuit 256 Taps SPI Interface 14-SOIC

Buy Now Datasheet
Digital Potentiometers - CAT524LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT524LI
Digital Potentiometers CAT524LI
Digital Potentiometer 24k Ohm 4 Circuit 256 Taps Serial Interface 14-DIP

Digital Potentiometer 24k Ohm 4 Circuit 256 Taps Serial Interface 14-DIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-CAT524LI 1051225-CAT524LI CAT524LI CAT524LI CAT524LI
Product Name DIP Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometers
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole Surface Mount Technology (SMT / SMD) ThroughHole
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers