onsemi Digital Potentiometer CAT524JI

Description
Digital Potentiometers Ind Temp 7K 3-Wire Product overview: CAT524JI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524JI can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Potentiometers Ind Temp 7K 3-Wire Product overview: CAT524JI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524JI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-CAT524JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-CAT524JI
Digital Potentiometer 717-CAT524JI
Digital Potentiometers Ind Temp 7K 3-Wire Product overview: CAT524JI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524JI can be used for catalog matching and distributor lookup.

Digital Potentiometers Ind Temp 7K 3-Wire Product overview: CAT524JI from ON Semiconductor is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT524JI can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT524JI - 1051220-CAT524JI - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT524JI
1051220-CAT524JI
Data Acquisition - Data Acquisition - Digital Potentiometers - CAT524JI 1051220-CAT524JI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051220-CAT524JI Mounting: SMD (SMT) Number of Elements: 4 Resistance: 24 kΩ Number of Pins: 14 Categories: Data Acquisition - Digital Potentiometers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 600 µA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051220-CAT524JI
Mounting: SMD (SMT)
Number of Elements: 4
Resistance: 24 kΩ
Number of Pins: 14
Categories: Data Acquisition - Digital Potentiometers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 600 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 717-CAT524JI 1051220-CAT524JI
Product Name Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - CAT524JI
Resistance Range 24000 ohms 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0249 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Digital Potentiometers - 1905355P - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details