onsemi Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5241YI25

Description
IC POT DIG 25K 64TAP 4CH 20TSSOP
Datasheet
Description
IC POT DIG 25K 64TAP 4CH 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5241YI25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5241YI25
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5241YI25
IC POT DIG 25K 64TAP 4CH 20TSSOP

IC POT DIG 25K 64TAP 4CH 20TSSOP

Supplier's Site
Digital Potentiometers - CAT5241YI25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5241YI25
Digital Potentiometers CAT5241YI25
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Resistors Resistors
Product Number CAT5241YI25 CAT5241YI25
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 2500 ohms 2500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers