onsemi Digital Potentiometers CAT5241YI-50-T2

Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5241YI-50-T2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5241YI-50-T2-ND
Digital Potentiometers CAT5241YI-50-T2-ND
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad Digital Potentiometer
717-CAT5241YI-50-T2
Quad Digital Potentiometer 717-CAT5241YI-50-T2
Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 50 kΩ, TSSOP20, 4.4x6.5, 2000-REEL Product overview: CAT5241YI-50-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241YI-50-T2 can be used for catalog matching and distributor lookup.

Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 50 kΩ, TSSOP20, 4.4x6.5, 2000-REEL Product overview: CAT5241YI-50-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241YI-50-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1007652-CAT5241YI-50-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1007652-CAT5241YI-50-T2
Win Source Part Number: 1007652-CAT5241YI-50 -T2 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Memory Type: Non-Volatile Resistance (Ohms): 50k Number of Taps: 64 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT5241YI-50-T2 -OS,5241YI-50-T2,ONS ONSCAT5241YI-50-T2 Base Product Number: CAT5241

Win Source Part Number: 1007652-CAT5241YI-50-T2
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Memory Type: Non-Volatile
Resistance (Ohms): 50k
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT5241YI-50-T2-OS,5241YI-50-T2,ONSONSCAT5241YI-50-T2
Base Product Number: CAT5241

Buy Now Datasheet
Digital Potentiometers - CAT5241YI-50-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5241YI-50-T2
Digital Potentiometers CAT5241YI-50-T2
Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5241YI-50-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5241YI-50-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5241YI-50-T2
IC POT DIG 50K 64TAP 4CH 20TSSOP

IC POT DIG 50K 64TAP 4CH 20TSSOP

Supplier's Site
Non Volatile Potentiometer, 50Kohm; End To End Resistance Onsemi - 63R1986 - Newark, An Avnet Company
Chicago, IL, United States
Non Volatile Potentiometer, 50Kohm; End To End Resistance Onsemi
63R1986
Non Volatile Potentiometer, 50Kohm; End To End Resistance Onsemi 63R1986
NON VOLATILE POTENTIOMETER, 50KOHM; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.5V; Supply Voltage Max:6V; No. of Pins:20Pins RoHS Compliant: Yes

NON VOLATILE POTENTIOMETER, 50KOHM; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.5V; Supply Voltage Max:6V; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number CAT5241YI-50-T2-ND 717-CAT5241YI-50-T2 1007652-CAT5241YI-50-T2 CAT5241YI-50-T2 CAT5241YI-50-T2 63R1986
Product Name Digital Potentiometers Quad Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Non Volatile Potentiometer, 50Kohm; End To End Resistance Onsemi
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating DC Voltage 2.5 to 6 volts 2.5 to 6 volts 2.5 volts 2.5 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data