onsemi Quad Digital Potentiometer CAT5241YI-00-T2

Description
Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 100 kΩ, TSSOP20, 4.4x6.5, 2000-REEL Product overview: CAT5241YI-00-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241YI-00-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 100 kΩ, TSSOP20, 4.4x6.5, 2000-REEL Product overview: CAT5241YI-00-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241YI-00-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Digital Potentiometer
717-CAT5241YI-00-T2
Quad Digital Potentiometer 717-CAT5241YI-00-T2
Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 100 kΩ, TSSOP20, 4.4x6.5, 2000-REEL Product overview: CAT5241YI-00-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241YI-00-T2 can be used for catalog matching and distributor lookup.

Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 100 kΩ, TSSOP20, 4.4x6.5, 2000-REEL Product overview: CAT5241YI-00-T2 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241YI-00-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - CAT5241YI-00-T2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
CAT5241YI-00-T2-ND
Digital Potentiometers CAT5241YI-00-T2-ND
Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1022037-CAT5241YI-00-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1022037-CAT5241YI-00-T2
Win Source Part Number: 1022037-CAT5241YI-00 -T2 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Memory Type: Non-Volatile Resistance (Ohms): 100k Number of Taps: 64 Temperature Coefficient (Typ): 300ppm/°C Voltage - Supply: 2.5V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 5241YI-00-T2 Base Product Number: CAT5241 Product Status: Obsolete

Win Source Part Number: 1022037-CAT5241YI-00-T2
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Memory Type: Non-Volatile
Resistance (Ohms): 100k
Number of Taps: 64
Temperature Coefficient (Typ): 300ppm/°C
Voltage - Supply: 2.5V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 5241YI-00-T2
Base Product Number: CAT5241
Product Status: Obsolete

Buy Now Datasheet
Digital Potentiometers - CAT5241YI-00-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5241YI-00-T2
Digital Potentiometers CAT5241YI-00-T2
Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - CAT5241YI-00-T2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
CAT5241YI-00-T2
Data Acquisition - Digital Potentiometers CAT5241YI-00-T2
IC POT DIG 100K 64TP 4CH 20TSSOP

IC POT DIG 100K 64TP 4CH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - CAT5241YI-00-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
CAT5241YI-00-T2
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers CAT5241YI-00-T2
IC POT DIG 100K 64TP 4CH 20TSSOP

IC POT DIG 100K 64TP 4CH 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-CAT5241YI-00-T2 CAT5241YI-00-T2-ND 1022037-CAT5241YI-00-T2 CAT5241YI-00-T2 CAT5241YI-00-T2 CAT5241YI-00-T2
Product Name Quad Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details